Capital Lighting, Inc. 1362CH-117 Bathroom Fixtures-Two Lights 732140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002483 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002483 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1362CH-117 Bathroom Fixtures-Two Lights - 732140 - Capital Lighting, Inc.
Columbus, OH, USA
1362CH-117 Bathroom Fixtures-Two Lights
732140
1362CH-117 Bathroom Fixtures-Two Lights 732140
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002483 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224002483
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732140
Product Name 1362CH-117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details