Capital Lighting, Inc. 9753TS Exterior -Wall Mount 732091

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014134 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014134 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9753TS Exterior -Wall Mount - 732091 - Capital Lighting, Inc.
Columbus, OH, USA
9753TS Exterior -Wall Mount
732091
9753TS Exterior -Wall Mount 732091
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014134 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.00
Extension: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 15
Product Name: Three Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014134
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732091
Product Name 9753TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details