Capital Lighting, Inc. 9722TS Exterior -Wall Mount 732078

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008935 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008935 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9722TS Exterior -Wall Mount - 732078 - Capital Lighting, Inc.
Columbus, OH, USA
9722TS Exterior -Wall Mount
732078
9722TS Exterior -Wall Mount 732078
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008935 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 12
Product Name: Two Light Outdoor Wall Fixture
UPC: 841224008935
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732078
Product Name 9722TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details