Capital Lighting, Inc. 9723TS Exterior -Wall Mount 732075

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008959 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008959 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9723TS Exterior -Wall Mount - 732075 - Capital Lighting, Inc.
Columbus, OH, USA
9723TS Exterior -Wall Mount
732075
9723TS Exterior -Wall Mount 732075
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008959 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 8
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224008959
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732075
Product Name 9723TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details