Capital Lighting, Inc. 9759BK Exterior -Wall Mt./Flush 732071

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5 Product Name: Two Light Outdoor Sconce UPC: 841224014226 Category: Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5 Product Name: Two Light Outdoor Sconce UPC: 841224014226 Category: Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9759BK Exterior -Wall Mt./Flush - 732071 - Capital Lighting, Inc.
Columbus, OH, USA
9759BK Exterior -Wall Mt./Flush
732071
9759BK Exterior -Wall Mt./Flush 732071
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 5 Product Name: Two Light Outdoor Sconce UPC: 841224014226 Category: Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 5
Product Name: Two Light Outdoor Sconce
UPC: 841224014226
Category: Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732071
Product Name 9759BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details