Capital Lighting, Inc. 9755BK Exterior -Hanging 732070

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014141 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014141 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9755BK Exterior -Hanging - 732070 - Capital Lighting, Inc.
Columbus, OH, USA
9755BK Exterior -Hanging
732070
9755BK Exterior -Hanging 732070
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014141 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224014141
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732070
Product Name 9755BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details