Capital Lighting, Inc. 9865BK Exterior -Post/Pier Head 732065

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4 Product Name: Three Light Post Lantern UPC: 841224009420 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4 Product Name: Three Light Post Lantern UPC: 841224009420 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9865BK Exterior -Post/Pier Head - 732065 - Capital Lighting, Inc.
Columbus, OH, USA
9865BK Exterior -Post/Pier Head
732065
9865BK Exterior -Post/Pier Head 732065
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4 Product Name: Three Light Post Lantern UPC: 841224009420 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 4
Product Name: Three Light Post Lantern
UPC: 841224009420
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732065
Product Name 9865BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details