Capital Lighting, Inc. 9725BK Exterior -Post/Pier Head 732063

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008980 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008980 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9725BK Exterior -Post/Pier Head - 732063 - Capital Lighting, Inc.
Columbus, OH, USA
9725BK Exterior -Post/Pier Head
732063
9725BK Exterior -Post/Pier Head 732063
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008980 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7
Product Name: Three Light Outdoor Post Fixture
UPC: 841224008980
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732063
Product Name 9725BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details