Capital Lighting, Inc. 9729TS Exterior -Wall Mt./Flush 732049

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015292 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015292 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9729TS Exterior -Wall Mt./Flush - 732049 - Capital Lighting, Inc.
Columbus, OH, USA
9729TS Exterior -Wall Mt./Flush
732049
9729TS Exterior -Wall Mt./Flush 732049
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015292 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 31.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 19
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224015292
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732049
Product Name 9729TS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details