Capital Lighting, Inc. 9724BK Exterior -Hanging 732048

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Fixture UPC: 841224008966 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Fixture UPC: 841224008966 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9724BK Exterior -Hanging - 732048 - Capital Lighting, Inc.
Columbus, OH, USA
9724BK Exterior -Hanging
732048
9724BK Exterior -Hanging 732048
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Hanging Fixture UPC: 841224008966 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8
Product Name: Three Light Outdoor Hanging Fixture
UPC: 841224008966
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732048
Product Name 9724BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details