Capital Lighting, Inc. 9727TS Exterior -Wall Mt./Flush 732046

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 841224015254 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 841224015254 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9727TS Exterior -Wall Mt./Flush - 732046 - Capital Lighting, Inc.
Columbus, OH, USA
9727TS Exterior -Wall Mt./Flush
732046
9727TS Exterior -Wall Mt./Flush 732046
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 841224015254 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tortoise
Weight: 10
Product Name: One Light Outdoor Wall Fixture
UPC: 841224015254
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732046
Product Name 9727TS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details