Capital Lighting, Inc. 9728TS Exterior -Wall Mt./Flush 732044

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Two Light Outdoor Wall Fixture UPC: 841224015278 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Two Light Outdoor Wall Fixture UPC: 841224015278 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9728TS Exterior -Wall Mt./Flush - 732044 - Capital Lighting, Inc.
Columbus, OH, USA
9728TS Exterior -Wall Mt./Flush
732044
9728TS Exterior -Wall Mt./Flush 732044
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Two Light Outdoor Wall Fixture UPC: 841224015278 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 13
Product Name: Two Light Outdoor Wall Fixture
UPC: 841224015278
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732044
Product Name 9728TS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details