Capital Lighting, Inc. 9723BK Exterior -Wall Mount 732042

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008942 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008942 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9723BK Exterior -Wall Mount - 732042 - Capital Lighting, Inc.
Columbus, OH, USA
9723BK Exterior -Wall Mount
732042
9723BK Exterior -Wall Mount 732042
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8 Product Name: Three Light Outdoor Wall Fixture UPC: 841224008942 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224008942
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732042
Product Name 9723BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details