Capital Lighting, Inc. 9725TS Exterior -Post/Pier Head 732041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008997 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008997 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9725TS Exterior -Post/Pier Head - 732041 - Capital Lighting, Inc.
Columbus, OH, USA
9725TS Exterior -Post/Pier Head
732041
9725TS Exterior -Post/Pier Head 732041
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Fixture UPC: 841224008997 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 7
Product Name: Three Light Outdoor Post Fixture
UPC: 841224008997
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732041
Product Name 9725TS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details