Capital Lighting, Inc. 9866RU Exterior -Wall Mount 732036

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009451 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009451 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9866RU Exterior -Wall Mount - 732036 - Capital Lighting, Inc.
Columbus, OH, USA
9866RU Exterior -Wall Mount
732036
9866RU Exterior -Wall Mount 732036
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009451 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 6
Product Name: One Light Wall Mount Outdoor Lantern
UPC: 841224009451
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732036
Product Name 9866RU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details