Capital Lighting, Inc. 9810BK Exterior -Wall Mount 732035

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: Cast Outdoor Lantern UPC: 841224009147 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: Cast Outdoor Lantern UPC: 841224009147 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9810BK Exterior -Wall Mount - 732035 - Capital Lighting, Inc.
Columbus, OH, USA
9810BK Exterior -Wall Mount
732035
9810BK Exterior -Wall Mount 732035
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: Cast Outdoor Lantern UPC: 841224009147 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 7
Product Name: Cast Outdoor Lantern
UPC: 841224009147
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732035
Product Name 9810BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details