PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 10
Product Name: Three Light Wall Mount Outdoor Lantern
UPC: 841224009390
Category: Outdoor
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 732033 |
| Product Name | 9863RU Exterior -Wall Mount |
| Application | Residential; Outdoor |