Capital Lighting, Inc. 9865RU Exterior -Post/Pier Head 732032

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 7 Product Name: Three Light Post Lantern UPC: 841224009437 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 7 Product Name: Three Light Post Lantern UPC: 841224009437 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9865RU Exterior -Post/Pier Head - 732032 - Capital Lighting, Inc.
Columbus, OH, USA
9865RU Exterior -Post/Pier Head
732032
9865RU Exterior -Post/Pier Head 732032
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 7 Product Name: Three Light Post Lantern UPC: 841224009437 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 7
Product Name: Three Light Post Lantern
UPC: 841224009437
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732032
Product Name 9865RU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details