Capital Lighting, Inc. 9867RU Exterior -Wall Mount 732031

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009475 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009475 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9867RU Exterior -Wall Mount - 732031 - Capital Lighting, Inc.
Columbus, OH, USA
9867RU Exterior -Wall Mount
732031
9867RU Exterior -Wall Mount 732031
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009475 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 6
Product Name: One Light Wall Mount Outdoor Lantern
UPC: 841224009475
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732031
Product Name 9867RU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details