Capital Lighting, Inc. 9864RU Exterior -Hanging 732030

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009413 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009413 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9864RU Exterior -Hanging - 732030 - Capital Lighting, Inc.
Columbus, OH, USA
9864RU Exterior -Hanging
732030
9864RU Exterior -Hanging 732030
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009413 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 9
Product Name: Three Light Hanging Outdoor Lantern
UPC: 841224009413
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732030
Product Name 9864RU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details