Capital Lighting, Inc. 9800TS Exterior -Ceiling Mount 732019

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 3 Product Name: Two Light Outdoor Ceiling Fixture UPC: 841224013342 Category: Ceiling Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 3 Product Name: Two Light Outdoor Ceiling Fixture UPC: 841224013342 Category: Ceiling Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9800TS Exterior -Ceiling Mount - 732019 - Capital Lighting, Inc.
Columbus, OH, USA
9800TS Exterior -Ceiling Mount
732019
9800TS Exterior -Ceiling Mount 732019
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 3 Product Name: Two Light Outdoor Ceiling Fixture UPC: 841224013342 Category: Ceiling Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Extension: 3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 3
Product Name: Two Light Outdoor Ceiling Fixture
UPC: 841224013342
Category: Ceiling
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732019
Product Name 9800TS Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details