Capital Lighting, Inc. 9937BK Exterior -Ceiling Mount 732009

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Steel Weight: 3 Product Name: One Light Carport Fixture UPC: 841224009529 Category: Carport Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Steel Weight: 3 Product Name: One Light Carport Fixture UPC: 841224009529 Category: Carport Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9937BK Exterior -Ceiling Mount - 732009 - Capital Lighting, Inc.
Columbus, OH, USA
9937BK Exterior -Ceiling Mount
732009
9937BK Exterior -Ceiling Mount 732009
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Steel Weight: 3 Product Name: One Light Carport Fixture UPC: 841224009529 Category: Carport Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Steel
Weight: 3
Product Name: One Light Carport Fixture
UPC: 841224009529
Category: Carport
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732009
Product Name 9937BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details