Capital Lighting, Inc. 9239WH Exterior -Ceiling Mount 732007

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008829 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008829 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9239WH Exterior -Ceiling Mount - 732007 - Capital Lighting, Inc.
Columbus, OH, USA
9239WH Exterior -Ceiling Mount
732007
9239WH Exterior -Ceiling Mount 732007
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008829 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 2
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White Poly
Weight: 2
Product Name: Outdoor Poly Ceiling Fixture
UPC: 841224008829
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732007
Product Name 9239WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details