Capital Lighting, Inc. 4074-3 RBZ Bathroom Fixtures-Three Lights 731969

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 7.87``Wx4.5``Hx.75`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 7.87``Wx4.5``Hx.75`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4074-3 RBZ Bathroom Fixtures-Three Lights - 731969 - Capital Lighting, Inc.
Columbus, OH, USA
4074-3 RBZ Bathroom Fixtures-Three Lights
731969
4074-3 RBZ Bathroom Fixtures-Three Lights 731969
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 7.87``Wx4.5``Hx.75`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 7.87``Wx4.5``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731969
Product Name 4074-3 RBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details