Capital Lighting, Inc. 5222-2 ORB Bathroom Fixtures-Two Lights 731957

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5222-2 ORB Bathroom Fixtures-Two Lights - 731957 - Capital Lighting, Inc.
Columbus, OH, USA
5222-2 ORB Bathroom Fixtures-Two Lights
731957
5222-2 ORB Bathroom Fixtures-Two Lights 731957
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 5.12``Dx1.37``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731957
Product Name 5222-2 ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details