Capital Lighting, Inc. 5221-4 PW Bathroom Fixtures-Four Lights 731951

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-4 PW Bathroom Fixtures-Four Lights - 731951 - Capital Lighting, Inc.
Columbus, OH, USA
5221-4 PW Bathroom Fixtures-Four Lights
731951
5221-4 PW Bathroom Fixtures-Four Lights 731951
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 30``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731951
Product Name 5221-4 PW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details