Capital Lighting, Inc. 5221-5 PW Bathroom Fixtures-Five+Lights 731950

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-5 PW Bathroom Fixtures-Five+Lights - 731950 - Capital Lighting, Inc.
Columbus, OH, USA
5221-5 PW Bathroom Fixtures-Five+Lights
731950
5221-5 PW Bathroom Fixtures-Five+Lights 731950
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 36``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731950
Product Name 5221-5 PW Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details