Capital Lighting, Inc. 5221-4 ORB Bathroom Fixtures-Four Lights 731920

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-4 ORB Bathroom Fixtures-Four Lights - 731920 - Capital Lighting, Inc.
Columbus, OH, USA
5221-4 ORB Bathroom Fixtures-Four Lights
731920
5221-4 ORB Bathroom Fixtures-Four Lights 731920
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 30``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 30``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731920
Product Name 5221-4 ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details