Capital Lighting, Inc. 9956WH Exterior -Post/Pier Head 731885

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927151726 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927151726 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9956WH Exterior -Post/Pier Head - 731885 - Capital Lighting, Inc.
Columbus, OH, USA
9956WH Exterior -Post/Pier Head
731885
9956WH Exterior -Post/Pier Head 731885
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927151726 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927151726
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731885
Product Name 9956WH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details