Capital Lighting, Inc. 9654WH Exterior -Wall Mount 731883

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927148238 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927148238 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9654WH Exterior -Wall Mount - 731883 - Capital Lighting, Inc.
Columbus, OH, USA
9654WH Exterior -Wall Mount
731883
9654WH Exterior -Wall Mount 731883
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927148238 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927148238
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731883
Product Name 9654WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details