Capital Lighting, Inc. 9850WH Exterior -Ceiling Mount 731882

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927022828 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927022828 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9850WH Exterior -Ceiling Mount - 731882 - Capital Lighting, Inc.
Columbus, OH, USA
9850WH Exterior -Ceiling Mount
731882
9850WH Exterior -Ceiling Mount 731882
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927022828 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 783927022828
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731882
Product Name 9850WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details