PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927149099
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 731881 |
| Product Name | 9655WH Exterior -Wall Mount |
| Application | Residential; Outdoor |