Capital Lighting, Inc. 9805WH Exterior -Hanging 731880

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165464 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165464 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
9805WH Exterior -Hanging - 731880 - Capital Lighting, Inc.
Columbus, OH, USA
9805WH Exterior -Hanging
731880
9805WH Exterior -Hanging 731880
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165464 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 4.1
Product Name: One Light Outdoor Fixture
UPC: 783927165464
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731880
Product Name 9805WH Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details