Capital Lighting, Inc. 3345NI Mini Pendants-Chain 731870

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927172660 Category: Mini Pendants Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927172660 Category: Mini Pendants Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3345NI Mini Pendants-Chain - 731870 - Capital Lighting, Inc.
Columbus, OH, USA
3345NI Mini Pendants-Chain
731870
3345NI Mini Pendants-Chain 731870
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927172660 Category: Mini Pendants Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Mini Pendant
UPC: 783927172660
Category: Mini Pendants
Glass: Satin-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731870
Product Name 3345NI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details