Capital Lighting, Inc. 9886TZ Exterior -Ceiling Mount 731857

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165549 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165549 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9886TZ Exterior -Ceiling Mount - 731857 - Capital Lighting, Inc.
Columbus, OH, USA
9886TZ Exterior -Ceiling Mount
731857
9886TZ Exterior -Ceiling Mount 731857
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165549 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Tannery Bronze
Weight: 3.85
Product Name: Two Light Outdoor Fixture
UPC: 783927165549
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731857
Product Name 9886TZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details