Capital Lighting, Inc. 9788BK Exterior -Wall Mount 731856

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927165846 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927165846 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9788BK Exterior -Wall Mount - 731856 - Capital Lighting, Inc.
Columbus, OH, USA
9788BK Exterior -Wall Mount
731856
9788BK Exterior -Wall Mount 731856
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927165846 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.15
Product Name: One Light Outdoor Fixture
UPC: 783927165846
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731856
Product Name 9788BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details