Capital Lighting, Inc. 9805TZ Exterior -Hanging 731851

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165532 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165532 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
9805TZ Exterior -Hanging - 731851 - Capital Lighting, Inc.
Columbus, OH, USA
9805TZ Exterior -Hanging
731851
9805TZ Exterior -Hanging 731851
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927165532 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4.1
Product Name: One Light Outdoor Fixture
UPC: 783927165532
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731851
Product Name 9805TZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details