Capital Lighting, Inc. 9650BK Exterior -Wall Mount 731850

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927161329 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927161329 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9650BK Exterior -Wall Mount - 731850 - Capital Lighting, Inc.
Columbus, OH, USA
9650BK Exterior -Wall Mount
731850
9650BK Exterior -Wall Mount 731850
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927161329 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927161329
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731850
Product Name 9650BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details