Capital Lighting, Inc. 5446NI Sconces-Single Glass 731849

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927172721 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927172721 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5446NI Sconces-Single Glass - 731849 - Capital Lighting, Inc.
Columbus, OH, USA
5446NI Sconces-Single Glass
731849
5446NI Sconces-Single Glass 731849
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927172721 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 1.95
Product Name: One Light Wall Mount
UPC: 783927172721
Category: Wall Fixtures
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731849
Product Name 5446NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details