Capital Lighting, Inc. 5447NI Bathroom Fixtures-Two Lights 731847

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.45 Product Name: Two Light Wall Mounted Bath Light UPC: 783927172752 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.45 Product Name: Two Light Wall Mounted Bath Light UPC: 783927172752 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5447NI Bathroom Fixtures-Two Lights - 731847 - Capital Lighting, Inc.
Columbus, OH, USA
5447NI Bathroom Fixtures-Two Lights
731847
5447NI Bathroom Fixtures-Two Lights 731847
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.45 Product Name: Two Light Wall Mounted Bath Light UPC: 783927172752 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3.45
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927172752
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731847
Product Name 5447NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details