Capital Lighting, Inc. 5448NI Bathroom Fixtures-Three Lights 731844

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927172738 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927172738 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5448NI Bathroom Fixtures-Three Lights - 731844 - Capital Lighting, Inc.
Columbus, OH, USA
5448NI Bathroom Fixtures-Three Lights
731844
5448NI Bathroom Fixtures-Three Lights 731844
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927172738 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.1
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927172738
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731844
Product Name 5448NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details