Capital Lighting, Inc. 2320NI Mid. Chandeliers-Glass Down 731839

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927146982 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927146982 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2320NI Mid. Chandeliers-Glass Down - 731839 - Capital Lighting, Inc.
Columbus, OH, USA
2320NI Mid. Chandeliers-Glass Down
731839
2320NI Mid. Chandeliers-Glass Down 731839
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927146982 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 10.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927146982
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731839
Product Name 2320NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details