Capital Lighting, Inc. 8653SC Flush Mounts-Bowl Style 731803

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stucco White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927175548 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stucco White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927175548 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8653SC Flush Mounts-Bowl Style - 731803 - Capital Lighting, Inc.
Columbus, OH, USA
8653SC Flush Mounts-Bowl Style
731803
8653SC Flush Mounts-Bowl Style 731803
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stucco White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927175548 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Stucco White
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927175548
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731803
Product Name 8653SC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details