PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Stucco White
Weight: 4
Product Name: Three Light Flush Mount
UPC: 783927175524
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 731800 |
| Product Name | 8655SC Flush Mounts-Bowl Style |
| Application | Residential |