Capital Lighting, Inc. 8064TZ Flush Mounts-Bowl Style 731588

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169417 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169417 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8064TZ Flush Mounts-Bowl Style - 731588 - Capital Lighting, Inc.
Columbus, OH, USA
8064TZ Flush Mounts-Bowl Style
731588
8064TZ Flush Mounts-Bowl Style 731588
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169417 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 3.4
Product Name: Two Light Flush Mount
UPC: 783927169417
Category: Flush Mount Incandescent
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731588
Product Name 8064TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details