Capital Lighting, Inc. 8064NI Flush Mounts-Bowl Style 731552

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169288 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169288 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8064NI Flush Mounts-Bowl Style - 731552 - Capital Lighting, Inc.
Columbus, OH, USA
8064NI Flush Mounts-Bowl Style
731552
8064NI Flush Mounts-Bowl Style 731552
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Flush Mount UPC: 783927169288 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 3.4
Product Name: Two Light Flush Mount
UPC: 783927169288
Category: Flush Mount Incandescent
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731552
Product Name 8064NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details