Capital Lighting, Inc. 6813TZ Sconces-Single Candle 731526

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927172868 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927172868 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6813TZ Sconces-Single Candle - 731526 - Capital Lighting, Inc.
Columbus, OH, USA
6813TZ Sconces-Single Candle
731526
6813TZ Sconces-Single Candle 731526
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927172868 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tannery Bronze
Product Name: One Light Wall Mount
UPC: 783927172868
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731526
Product Name 6813TZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details