Capital Lighting, Inc. 1744DBK Mid. Chandeliers-Glass Up 731517

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: Five Light Chandelier UPC: 783927147491 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: Five Light Chandelier UPC: 783927147491 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1744DBK Mid. Chandeliers-Glass Up - 731517 - Capital Lighting, Inc.
Columbus, OH, USA
1744DBK Mid. Chandeliers-Glass Up
731517
1744DBK Mid. Chandeliers-Glass Up 731517
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: Five Light Chandelier UPC: 783927147491 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Distressed Black
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927147491
Category: Chandeliers
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731517
Product Name 1744DBK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details