Capital Lighting, Inc. 2644DBK Pendants-Bowl Style 731516

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Distressed Black Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927147507 Category: Inverted Pendant Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Distressed Black Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927147507 Category: Inverted Pendant Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
2644DBK Pendants-Bowl Style - 731516 - Capital Lighting, Inc.
Columbus, OH, USA
2644DBK Pendants-Bowl Style
731516
2644DBK Pendants-Bowl Style 731516
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Distressed Black Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927147507 Category: Inverted Pendant Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Distressed Black
Weight: 10
Product Name: Three Light Inverted Pendant
UPC: 783927147507
Category: Inverted Pendant
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731516
Product Name 2644DBK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details