Capital Lighting, Inc. 5941DBK Sconces-Single Glass 731515

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927173476 Category: Wall Fixtures Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927173476 Category: Wall Fixtures Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5941DBK Sconces-Single Glass - 731515 - Capital Lighting, Inc.
Columbus, OH, USA
5941DBK Sconces-Single Glass
731515
5941DBK Sconces-Single Glass 731515
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 1.95 Product Name: One Light Wall Mount UPC: 783927173476 Category: Wall Fixtures Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Length 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 1.95
Product Name: One Light Wall Mount
UPC: 783927173476
Category: Wall Fixtures
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731515
Product Name 5941DBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details